Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Captive Screw |
---|---|
For Use With | Insert Modules & Front Panels |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Material | Brass |
Kit Contents Descriptive | 100pc. PACK |
Captive Screw, Brass, Nickel Plated M 2.5 X 11 | Newark Electronics |
MOUNTING MATERIAL, PK100 | element14 |
COLLAR SCREW M2.5x11 | Rutronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Type | Strap |
---|---|
Case Color | Black |
For Use With | Amprobe AT-7020 & AT-7030 Advanced Wire Tracer Kit |
Accessory Type | Magnetic Hanger |
RoHS Compliant | NA |
Clamp Accessory | RS Americas |
Where can I find additional details, specifications and documents for a HS1?
Additional datasheets, footprints and schematics for HS1 are listed on our Part Details page. You can also find images and similar parts to HS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS1 fall under?
The HS1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS1 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS1 you can contact the distributor directly for product support, shipping queries etc.
Is the HS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and RS Americas have stock available or on a lead time for HS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS1 often in real-time on the comparison pages.
What if I can't find stock of HS1?
You can fill out our help required form which you can use to request a quote for HS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.