Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$43.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.56
|
57
in stock
|
Buy Now | |
RS Americas
from US$60.97
|
194
in stock
|
Buy Now | |
Sager
from US$47.51
|
76
in stock
|
Buy Now | |
Newark Electronics
from US$65.67
|
65
in stock
|
Buy Now | |
element14
from US$62.44
|
65
in stock
|
Buy Now | |
Heilind Electronics
from US$60.78
|
30
in stock
|
Buy Now | |
Farnell
from US$65.00
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$60.78
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$60.07
|
-
|
Buy Now | |
TTI Europe
from US$47.86
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS Series |
---|---|
Thermal Resistance | 0.7°C/W |
Heat Sink Mounting | Panel |
External Length | 139.7mm |
External Height | 66.8mm |
External Width | 120.7mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 149.7mm |
External Height - Imperial | 2.63" |
External Length - Imperial | 5.5" |
External Width - Imperial | 4.72" |
Heat Sink Material | Aluminium |
Length | 149.7mm |
Width | 120.7mm |
Panel Mount, Solid State, Relay, Heatsink, HS Series | Sensata - Crydom HS072 | RS Americas |
Heat Sinks 0.7 C/W PM Heat Sink 1 2 SSR's | Sager |
Heat Sink, 149.7Mm X 120.7Mm X 66.8Mm | Newark Electronics |
HEAT SINK, 149.7MM X 120.7MM X 66.8MM | element14 |
Dual Heatsink for Panel Mount 0.7 deg | RS |
HEAT SINK, PNL MT, 0.7C/W, 1 OR2 SSRS | Heilind Electronics |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 0.7 C/W 1 OR 2 SSRS | TTI Europe |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS072?
Additional datasheets, footprints and schematics for HS072 are listed on our Part Details page. You can also find images and similar parts to HS072 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS072 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS072 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS072 fall under?
The HS072 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS072 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS072 you can contact the distributor directly for product support, shipping queries etc.
Is the HS072 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS072 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and RS have stock available or on a lead time for HS072.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS072 often in real-time on the comparison pages.
What if I can't find stock of HS072?
You can fill out our help required form which you can use to request a quote for HS072 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.