Status: | Unknown |
---|---|
Series: | HS Series |
RoHS: | Unknown |
Prices starting from US$113.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$137.92
|
No stock
|
Buy Now | |
Sager
from US$122.99
|
221
in stock
|
Buy Now | |
RS Americas
from US$151.68
|
146
in stock
|
Buy Now | |
Newark Electronics
from US$157.75
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$157.00
|
42
in stock
|
Buy Now | |
Heilind Electronics
from US$151.22
|
7
in stock
|
Buy Now | |
element14
from US$163.33
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$151.22
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$149.45
|
-
|
Buy Now | |
TTI Europe
from US$113.10
|
-
|
Buy Now | |
Farnell
from US$148.96
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | HS Series |
---|---|
Thermal Resistance | 0.5°C/W |
Heat Sink Mounting | Panel |
External Length | 152.4mm |
External Height | 88.9mm |
External Width | 152.4mm |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Heat Sink |
Depth | 152.4mm |
Heat Sink Material | Aluminium |
Length | 152.4mm |
Width | 152.4mm |
Heat Sinks 0.5 C/W PM Heat Sink 1 2 3 SSR's | Sager |
Relay, Solid State, Heatsink, Panel Mount, 0.5C/W, - 1, 2 OR 3SSRS, HS Series | Sensata - Crydom HS053 | RS Americas |
Heat Sink, 152.4Mm X 152.4Mm X 88.9Mm | Newark Electronics |
HEAT SINK, PNL MT, 0.5C/W, 1, 2OR 3 SSRS | Heilind Electronics |
HEATSINK, PANEL MOUNT, 0.5DEG C/W | element14 |
Triple Heatsink for Panel Mount 0.5 deg | RS |
Heat Sink Panel Mount | Carlton-Bates |
HEAT SK PM 0.5 C/W 1 2 OR 3 SS | TTI Europe |
Heat Sink | Relay Specialties |
Where can I find additional details, specifications and documents for a HS053?
Additional datasheets, footprints and schematics for HS053 are listed on our Part Details page. You can also find images and similar parts to HS053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS053 fall under?
The HS053 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HS053 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS053 you can contact the distributor directly for product support, shipping queries etc.
Is the HS053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS053 have stock available?
Authorised distributors including Sager, RS Americas, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for HS053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS053 often in real-time on the comparison pages.
What if I can't find stock of HS053?
You can fill out our help required form which you can use to request a quote for HS053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.