Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | On-Chip Debug Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | H8S H8SX and SH2 |
Core Sub-Architecture | H8S H8SX SH2 |
Kit Contents | E10A-LITE Cable and CD-ROM |
Features | H-UDI Interface 14-Way Cable |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Development Tool Type | Emulator |
Supported Devices | H8S H8SX SH-2 SH-2A |
Type | Emulator |
On-Chip Debug Emulator E10A-Usb-Lite Rohs Compliant: Yes |Renesas HS0005KCU11H | Newark Electronics |
ON-CHIP DEBUG EMULATOR E10A-USB-LITE | element14 |
On Chip Debugging Emulator For Super H Risc Engine, H8SX And H8S Family | Avnet Silica |
Where can I find additional details, specifications and documents for a HS0005KCU11H?
Additional datasheets, footprints and schematics for HS0005KCU11H are listed on our Part Details page. You can also find images and similar parts to HS0005KCU11H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HS0005KCU11H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HS0005KCU11H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HS0005KCU11H fall under?
The HS0005KCU11H is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to HS0005KCU11H when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HS0005KCU11H you can contact the distributor directly for product support, shipping queries etc.
Is the HS0005KCU11H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HS0005KCU11H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for HS0005KCU11H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HS0005KCU11H often in real-time on the comparison pages.
What if I can't find stock of HS0005KCU11H?
You can fill out our help required form which you can use to request a quote for HS0005KCU11H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.