Status: | Unknown |
---|---|
Series: | HRTS Series |
RoHS: | Unknown |
Prices starting from US$35.01
Sensing Temperature Min | -70°C |
---|---|
Sensing Temperature Max | 260°C |
Resistance | 1kohm |
Product Range | HRTS Series |
Rtd Sensor, 1K, 28 Gauge | Newark Electronics |
RTD SENSOR, 1K, 28 GAUGE | element14 |
Sensor, Temperature, Platinum RTD, Bolton Mount, Armor Cable Leadwires | Honeywell HRTS-5760-B-U-0-12 | RS Americas |
TEMP-HUMIDITY SENSOR | TTI Europe |
Industrial Temperature Sensors 28 gauge, 1000 Ohm Ceramic case | Sager |
Where can I find additional details, specifications and documents for a HRTS-5760-B-U-0-12?
Additional datasheets, footprints and schematics for HRTS-5760-B-U-0-12 are listed on our Part Details page. You can also find images and similar parts to HRTS-5760-B-U-0-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRTS-5760-B-U-0-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRTS-5760-B-U-0-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRTS-5760-B-U-0-12 fall under?
The HRTS-5760-B-U-0-12 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to HRTS-5760-B-U-0-12 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRTS-5760-B-U-0-12 you can contact the distributor directly for product support, shipping queries etc.
Is the HRTS-5760-B-U-0-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRTS-5760-B-U-0-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for HRTS-5760-B-U-0-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRTS-5760-B-U-0-12 often in real-time on the comparison pages.
What if I can't find stock of HRTS-5760-B-U-0-12?
You can fill out our help required form which you can use to request a quote for HRTS-5760-B-U-0-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.