Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.77
|
No stock
|
Buy Now | |
Heilind Electronics
from US$38.68
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$38.68
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$32.40
|
-
|
Buy Now | |
Avnet America
from US$38.23
|
-
|
Buy Now | |
element14
from US$32.59
|
-
|
Buy Now | |
TTI Europe
from US$34.07
|
-
|
Buy Now | |
Farnell
from US$20.61
|
-
|
Buy Now |
Shrink Ratio | 5.6 |
---|---|
I.D. Supplied - Imperial | 1.751" |
I.D. Supplied - Metric | 44.5mm |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | 9.84" |
Length - Metric | 250mm |
I.D. Recovered Max - Imperial | 0.314" |
I.D. Recovered Max - Metric | 8mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Heat Shrink |
Approval Bodies | ABS DNV LLOYDS |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 44mm |
Cable Diameter Min | 8mm |
Colour | Black |
External Length / Height | 250mm |
Fully Shrunk Diameter | 8mm |
I.D. Max Recovered | 8mm |
I.D. Supplied | 44.5mm |
Internal Diameter | 44.5mm |
Length Imperial | 10" |
Material | Semi-Rigid Flame Retardant Polyolefin |
Operating Temperature Max | 90°C |
Operating Temperature Min | -55°C |
Shrink Temperature | 120°C |
Shrink Type | Heat |
Unshrunk Diameter | 44.5mm |
| Heilind Electronics |
Flame retardant heatshrink tubing,44.5mm | RS |
Hrsr-175Fr-10 Rohs Compliant: Yes |Raychem Te Connectivity HRSR-175FR-10 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-linked Polyolefin Black Piece | Avnet America |
HEATSHRINK, 44.5MM, BLACK, 25MM | element14 |
HRSR-175FR-10 | TTI Europe |
Where can I find additional details, specifications and documents for a HRSR-175FR-10?
Additional datasheets, footprints and schematics for HRSR-175FR-10 are listed on our Part Details page. You can also find images and similar parts to HRSR-175FR-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRSR-175FR-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRSR-175FR-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRSR-175FR-10 fall under?
The HRSR-175FR-10 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HRSR-175FR-10 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRSR-175FR-10 you can contact the distributor directly for product support, shipping queries etc.
Is the HRSR-175FR-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRSR-175FR-10 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Avnet America have stock available or on a lead time for HRSR-175FR-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRSR-175FR-10 often in real-time on the comparison pages.
What if I can't find stock of HRSR-175FR-10?
You can fill out our help required form which you can use to request a quote for HRSR-175FR-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.