Status: | Unknown |
---|---|
Series: | HRS4 Series |
RoHS: | Unknown |
No distributors results available
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | HRS4 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 24VDC |
Contact Material | Silver Alloy |
Coil Resistance | 1.28kohm |
Approvals & Standards | - |
Approval Bodies | UL |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 5A |
Contact Current DC Max | 5A |
Contact Current Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Max | 24V |
Contact Voltage DC Nom | 24V |
DC Coil Power | 720mW |
External Depth | 19mm |
External Height | 15.8mm |
External Length / Height | 15.8mm |
External Width | 15.5mm |
Nom Operating Power | 450mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -30°C |
Operating Time | 8ms |
Relay Type | Power |
Release Time | 5ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRS4-S DC24V?
Additional datasheets, footprints and schematics for HRS4-S DC24V are listed on our Part Details page. You can also find images and similar parts to HRS4-S DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS4-S DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS4-S DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS4-S DC24V fall under?
The HRS4-S DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS4-S DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS4-S DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the HRS4-S DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS4-S DC24V have stock available?
There is no stock from authorised distributors for HRS4-S DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS4-S DC24V often in real-time on the comparison pages.
What if I can't find stock of HRS4-S DC24V?
You can fill out our help required form which you can use to request a quote for HRS4-S DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.