Status: | Unknown |
---|---|
Series: | HRS2 Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HRS2 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 55.6ohm |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 24V |
External Depth | 9.9mm |
External Height | 11.4mm |
External Width | 20.5mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Relay Type | PCB |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRS2H-S DC5V-N?
Additional datasheets, footprints and schematics for HRS2H-S DC5V-N are listed on our Part Details page. You can also find images and similar parts to HRS2H-S DC5V-N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS2H-S DC5V-N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS2H-S DC5V-N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS2H-S DC5V-N fall under?
The HRS2H-S DC5V-N is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS2H-S DC5V-N when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS2H-S DC5V-N you can contact the distributor directly for product support, shipping queries etc.
Is the HRS2H-S DC5V-N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS2H-S DC5V-N have stock available?
There is no stock from authorised distributors for HRS2H-S DC5V-N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS2H-S DC5V-N often in real-time on the comparison pages.
What if I can't find stock of HRS2H-S DC5V-N?
You can fill out our help required form which you can use to request a quote for HRS2H-S DC5V-N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.