Status: | Unknown |
---|---|
Series: | HRS2 Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | HRS2 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 1.28kohm |
Coil Power Continuous | 450mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 24V |
External Depth | 9.9mm |
External Height | 11.4mm |
External Width | 20.5mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRS2H-S DC24V?
Additional datasheets, footprints and schematics for HRS2H-S DC24V are listed on our Part Details page. You can also find images and similar parts to HRS2H-S DC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS2H-S DC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS2H-S DC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS2H-S DC24V fall under?
The HRS2H-S DC24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS2H-S DC24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS2H-S DC24V you can contact the distributor directly for product support, shipping queries etc.
Is the HRS2H-S DC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS2H-S DC24V have stock available?
There is no stock from authorised distributors for HRS2H-S DC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS2H-S DC24V often in real-time on the comparison pages.
What if I can't find stock of HRS2H-S DC24V?
You can fill out our help required form which you can use to request a quote for HRS2H-S DC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.