Status: | Unknown |
---|---|
Series: | HRS1K Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 5VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 3A |
Product Range | HRS1K Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 125ohm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRS1KH-S DC5V?
Additional datasheets, footprints and schematics for HRS1KH-S DC5V are listed on our Part Details page. You can also find images and similar parts to HRS1KH-S DC5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS1KH-S DC5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS1KH-S DC5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS1KH-S DC5V fall under?
The HRS1KH-S DC5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS1KH-S DC5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS1KH-S DC5V you can contact the distributor directly for product support, shipping queries etc.
Is the HRS1KH-S DC5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS1KH-S DC5V have stock available?
There is no stock from authorised distributors for HRS1KH-S DC5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS1KH-S DC5V often in real-time on the comparison pages.
What if I can't find stock of HRS1KH-S DC5V?
You can fill out our help required form which you can use to request a quote for HRS1KH-S DC5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.