Status: | Unknown |
---|---|
Series: | HRS1 Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 12VDC |
---|---|
Contact Configuration | SPDT |
Contact Current | 1A |
Product Range | HRS1 Series |
Relay Mounting | Through Hole |
Coil Type | - |
Relay Terminals | Solder |
Contact Voltage VAC | 120V |
Contact Voltage VDC | 24V |
Contact Material | Silver Alloy |
Coil Resistance | 720ohm |
Nom Operating Power | 200mW |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a HRS1H-S DC12V?
Additional datasheets, footprints and schematics for HRS1H-S DC12V are listed on our Part Details page. You can also find images and similar parts to HRS1H-S DC12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRS1H-S DC12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRS1H-S DC12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRS1H-S DC12V fall under?
The HRS1H-S DC12V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRS1H-S DC12V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRS1H-S DC12V you can contact the distributor directly for product support, shipping queries etc.
Is the HRS1H-S DC12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRS1H-S DC12V have stock available?
There is no stock from authorised distributors for HRS1H-S DC12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRS1H-S DC12V often in real-time on the comparison pages.
What if I can't find stock of HRS1H-S DC12V?
You can fill out our help required form which you can use to request a quote for HRS1H-S DC12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.