Status: | Unknown |
---|---|
Series: | Relay |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Coil Voltage | 12V |
Contact Current | 5A |
Product Range | Relay |
Relay Mounting | PCB |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Through Hole |
Status: | Unknown |
---|---|
Series: | Relay |
RoHS: | Unknown |
Coil Voltage | 12V |
---|---|
Contact Current | 5A |
Product Range | Relay |
Relay Mounting | PCB |
Contact Voltage VAC | 250V |
Relay Terminals | Through Hole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a HRM1-S-DC12V-2C?
Additional datasheets, footprints and schematics for HRM1-S-DC12V-2C are listed on our Part Details page. You can also find images and similar parts to HRM1-S-DC12V-2C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HRM1-S-DC12V-2C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HRM1-S-DC12V-2C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HRM1-S-DC12V-2C fall under?
The HRM1-S-DC12V-2C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to HRM1-S-DC12V-2C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HRM1-S-DC12V-2C you can contact the distributor directly for product support, shipping queries etc.
Is the HRM1-S-DC12V-2C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HRM1-S-DC12V-2C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for HRM1-S-DC12V-2C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HRM1-S-DC12V-2C often in real-time on the comparison pages.
What if I can't find stock of HRM1-S-DC12V-2C?
You can fill out our help required form which you can use to request a quote for HRM1-S-DC12V-2C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.