Status: | Unknown |
---|---|
Series: | HR43 Series |
RoHS: | Unknown |
Product Range | HR43 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Hirose HR43 Series HR43-21WBJ-3PC Receptacle Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
HIROSE HR43-PC-111 | Rapid Electronics |
Where can I find additional details, specifications and documents for a HR43-PC-111?
Additional datasheets, footprints and schematics for HR43-PC-111 are listed on our Part Details page. You can also find images and similar parts to HR43-PC-111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR43-PC-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR43-PC-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR43-PC-111 fall under?
The HR43-PC-111 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR43-PC-111 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR43-PC-111 you can contact the distributor directly for product support, shipping queries etc.
Is the HR43-PC-111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR43-PC-111 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for HR43-PC-111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR43-PC-111 often in real-time on the comparison pages.
What if I can't find stock of HR43-PC-111?
You can fill out our help required form which you can use to request a quote for HR43-PC-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.