Status: | Unknown |
---|---|
Series: | HR41 Series |
RoHS: | Unknown |
Product Range | HR41 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Wire Size AWG Min | - |
For Use With | HR41 Waterproof Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Termination | Crimp |
Plastic-Shelled Waterproof (Ip67/Ip68) Outdoor Use Connectors |Hirose(Hrs) HR41-SC-141(01) | Newark Electronics |
Circular Contact Socket Crimp Straight Cable Mount Bag | Avnet America |
Standard Circular Contacts FML CRIMP PIN TERM 0.76 MRM AU AWG 10 | Sager |
Where can I find additional details, specifications and documents for a HR41-SC-141(01)?
Additional datasheets, footprints and schematics for HR41-SC-141(01) are listed on our Part Details page. You can also find images and similar parts to HR41-SC-141(01) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR41-SC-141(01) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR41-SC-141(01) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR41-SC-141(01) fall under?
The HR41-SC-141(01) is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR41-SC-141(01) when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR41-SC-141(01) you can contact the distributor directly for product support, shipping queries etc.
Is the HR41-SC-141(01) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR41-SC-141(01) have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for HR41-SC-141(01).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR41-SC-141(01) often in real-time on the comparison pages.
What if I can't find stock of HR41-SC-141(01)?
You can fill out our help required form which you can use to request a quote for HR41-SC-141(01) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.