Status: | Unknown |
---|---|
Series: | HR41 Series |
RoHS: | Unknown |
Product Range | HR41 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Wire Size AWG Min | 18AWG |
For Use With | HR41 Waterproof Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Termination | Crimp |
Plastic-Shelled Waterproof (Ip67/Ip68) Outdoor Use Connectors |Hirose(Hrs) HR41-PC-151 | Newark Electronics |
Circular Contact Pin Crimp Straight Cable Mount Bag | Avnet America |
Standard Circular Contacts MALE CRIMP PIN TERM 0.2 MRM AU AWG 14-18 | Sager |
Where can I find additional details, specifications and documents for a HR41-PC-151?
Additional datasheets, footprints and schematics for HR41-PC-151 are listed on our Part Details page. You can also find images and similar parts to HR41-PC-151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR41-PC-151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR41-PC-151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR41-PC-151 fall under?
The HR41-PC-151 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR41-PC-151 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR41-PC-151 you can contact the distributor directly for product support, shipping queries etc.
Is the HR41-PC-151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR41-PC-151 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for HR41-PC-151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR41-PC-151 often in real-time on the comparison pages.
What if I can't find stock of HR41-PC-151?
You can fill out our help required form which you can use to request a quote for HR41-PC-151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.