Status: | Unknown |
---|---|
Series: | HR34B Series |
RoHS: | Unknown |
Product Range | HR34B Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 25AWG |
For Use With | HR34B Series Waterproof Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Push-On Bayonet Lock Miniature Waterproof (Ip67/Ip68) Connectors |Hirose(Hrs) HR34B-SC1-111 | Newark Electronics |
20-25AWG Crimp Contact IP67 Circular Connector | Future Electronics |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Standard Circular Contacts IP67 W/ LOCK | Sager |
Where can I find additional details, specifications and documents for a HR34B-SC1-111?
Additional datasheets, footprints and schematics for HR34B-SC1-111 are listed on our Part Details page. You can also find images and similar parts to HR34B-SC1-111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR34B-SC1-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR34B-SC1-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR34B-SC1-111 fall under?
The HR34B-SC1-111 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR34B-SC1-111 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR34B-SC1-111 you can contact the distributor directly for product support, shipping queries etc.
Is the HR34B-SC1-111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR34B-SC1-111 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics, Avnet America and Sager have stock available or on a lead time for HR34B-SC1-111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR34B-SC1-111 often in real-time on the comparison pages.
What if I can't find stock of HR34B-SC1-111?
You can fill out our help required form which you can use to request a quote for HR34B-SC1-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.