Status: | Unknown |
---|---|
Series: | HR30 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Product Range | HR30 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
For Use With | Hirose HR30 Series Plastic Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Circular Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 30-26AWG, CRIMP | element14 |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
HR Series 26 - 30 AWG Male Crimp Contact for Circular Connector | Future Electronics |
Circular Push Pull Connectors MALE CONTACTS REEL | Sager |
Where can I find additional details, specifications and documents for a HR30-PC-211?
Additional datasheets, footprints and schematics for HR30-PC-211 are listed on our Part Details page. You can also find images and similar parts to HR30-PC-211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR30-PC-211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR30-PC-211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR30-PC-211 fall under?
The HR30-PC-211 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR30-PC-211 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR30-PC-211 you can contact the distributor directly for product support, shipping queries etc.
Is the HR30-PC-211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR30-PC-211 have stock available?
Authorised distributors including Newark Electronics, element14, Avnet America, Future Electronics and Sager have stock available or on a lead time for HR30-PC-211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR30-PC-211 often in real-time on the comparison pages.
What if I can't find stock of HR30-PC-211?
You can fill out our help required form which you can use to request a quote for HR30-PC-211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.