Status: | Unknown |
---|---|
Series: | HR30 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
1,390
in stock
|
Buy Now | |
element14
from US$0.17
|
1,390
in stock
|
Buy Now | |
Farnell
from US$0.16
|
1,390
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
450
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Product Range | HR30 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
For Use With | Miniature Waterproof Plastic Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Circular Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 30-26 AWG, CRIMP | element14 |
Contact | Transfer Multisort Elektronik |
male crimp contacts,push pull,IP67 | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Circular Push Pull Connectors MALE CONTACTS LOOSE | Sager |
Where can I find additional details, specifications and documents for a HR30-PC-111?
Additional datasheets, footprints and schematics for HR30-PC-111 are listed on our Part Details page. You can also find images and similar parts to HR30-PC-111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR30-PC-111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR30-PC-111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR30-PC-111 fall under?
The HR30-PC-111 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR30-PC-111 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR30-PC-111 you can contact the distributor directly for product support, shipping queries etc.
Is the HR30-PC-111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR30-PC-111 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for HR30-PC-111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR30-PC-111 often in real-time on the comparison pages.
What if I can't find stock of HR30-PC-111?
You can fill out our help required form which you can use to request a quote for HR30-PC-111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.