Status: | Unknown |
---|---|
Series: | HR30 Series |
RoHS: | Unknown |
Prices starting from US$3.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.08
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
490
in stock
|
Buy Now | |
Chip One Stop
from US$3.13
|
306
in stock
|
Buy Now | |
element14
from US$5.33
|
21
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
3
in stock
|
Buy Now | |
Avnet America
-
|
50
in stock
|
Buy Now | |
Sager
from US$4.37
|
-
|
Buy Now |
Product Range | HR30 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | PPS (Polyphenylene Sulphide) Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Circular Conn, Rcpt, 12Pos, Solder | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 12POS, PANEL | element14 |
Position Circular Connector | Future Electronics |
Conn Waterproof Circular PIN 12 POS Solder Cup ST Panel Mount 12 Terminal 1 Port Bag | Avnet America |
Circular Push Pull Connectors | Sager |
Where can I find additional details, specifications and documents for a HR30-7R-12P(31)?
Additional datasheets, footprints and schematics for HR30-7R-12P(31) are listed on our Part Details page. You can also find images and similar parts to HR30-7R-12P(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR30-7R-12P(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR30-7R-12P(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR30-7R-12P(31) fall under?
The HR30-7R-12P(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR30-7R-12P(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR30-7R-12P(31) you can contact the distributor directly for product support, shipping queries etc.
Is the HR30-7R-12P(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR30-7R-12P(31) have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Future Electronics have stock available or on a lead time for HR30-7R-12P(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR30-7R-12P(31) often in real-time on the comparison pages.
What if I can't find stock of HR30-7R-12P(31)?
You can fill out our help required form which you can use to request a quote for HR30-7R-12P(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.