HR2S-332N-T30 Relays by IDEC Corporation

RELAY, SAFETY, 6PST-NO, 240VAC, 2A

Status: Unknown
Series: HR2S Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$454.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
from US$454.10
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration 6PST-NO
Product Range HR2S Series
Relay Mounting DIN Rail
Contact Current 2A
Relay Terminals Screw
Contact Voltage AC Nom 240V
RoHS Compliant Yes

Alternative Descriptions

Safety Controllers Safety Control Relay 24VAC/DC | Sager
Relay, Safety, 6Pst-No, 240Vac, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HR2S-332N-T30?

Additional datasheets, footprints and schematics for HR2S-332N-T30 are listed on our Part Details page. You can also find images and similar parts to HR2S-332N-T30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HR2S-332N-T30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR2S-332N-T30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HR2S-332N-T30 fall under?

The HR2S-332N-T30 is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to HR2S-332N-T30 when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HR2S-332N-T30 you can contact the distributor directly for product support, shipping queries etc.

Is the HR2S-332N-T30 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HR2S-332N-T30 have stock available?

Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for HR2S-332N-T30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HR2S-332N-T30 often in real-time on the comparison pages.

What if I can't find stock of HR2S-332N-T30?

You can fill out our help required form which you can use to request a quote for HR2S-332N-T30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay