Status: | Unknown |
---|---|
Series: | HR25A Series |
RoHS: | Unknown |
Prices starting from US$14.80
Product Range | HR25A Series |
---|---|
Circular Connector Shell Style | Bulkhead Receptacle |
No. of Contacts | 20Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Push-Pull |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Circular Connector, Rcpt, 20Pos, Panel | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 20POS, PANEL | element14 |
CONN RCPT 20POS FEMALE SLD PCB | RS |
Conn Miniature Push-Pull F 20 POS Solder ST Thru-Hole 20 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors 20P RECPT SHELL SZ 9 FEMALE CNTS PCB MNT | Sager |
Where can I find additional details, specifications and documents for a HR25A-9R-20SA?
Additional datasheets, footprints and schematics for HR25A-9R-20SA are listed on our Part Details page. You can also find images and similar parts to HR25A-9R-20SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR25A-9R-20SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR25A-9R-20SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR25A-9R-20SA fall under?
The HR25A-9R-20SA is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR25A-9R-20SA when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR25A-9R-20SA you can contact the distributor directly for product support, shipping queries etc.
Is the HR25A-9R-20SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR25A-9R-20SA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for HR25A-9R-20SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR25A-9R-20SA often in real-time on the comparison pages.
What if I can't find stock of HR25A-9R-20SA?
You can fill out our help required form which you can use to request a quote for HR25A-9R-20SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.