Status: | Unknown |
---|---|
Series: | HR25A Series |
RoHS: | Unknown |
Product Range | HR25A Series |
---|---|
Circular Connector Shell Style | Bulkhead Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Push-Pull |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Miniature Push-Pull Circular Connectors |Hirose(Hrs) HR25A-7R-8SA | Newark Electronics |
8 Position Shell Size 7 Female Circular Receptacle Push Pull Connector | Future Electronics |
Conn Miniature Push-Pull F 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors 8P RECPT SHELL SZ 7 FEMALE CNTS PCB MNT | Sager |
Where can I find additional details, specifications and documents for a HR25A-7R-8SA?
Additional datasheets, footprints and schematics for HR25A-7R-8SA are listed on our Part Details page. You can also find images and similar parts to HR25A-7R-8SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR25A-7R-8SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR25A-7R-8SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR25A-7R-8SA fall under?
The HR25A-7R-8SA is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR25A-7R-8SA when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR25A-7R-8SA you can contact the distributor directly for product support, shipping queries etc.
Is the HR25A-7R-8SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR25A-7R-8SA have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Sager have stock available or on a lead time for HR25A-7R-8SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR25A-7R-8SA often in real-time on the comparison pages.
What if I can't find stock of HR25A-7R-8SA?
You can fill out our help required form which you can use to request a quote for HR25A-7R-8SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.