Status: | Unknown |
---|---|
Series: | HR25 Series |
RoHS: | Unknown |
Prices starting from US$20.50
Product Range | HR25 Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Phosphor Bronze |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
CONN PLUG 16POS FEMALE CIRC | RS |
Circular Connector, Plug, 16Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 16POS, CABLE | element14 |
Conn Smallest High Density F 16 POS Solder ST Cable Mount 16 Terminal 1 Port Case | Avnet America |
Standard Circular Connector 16P PLUG SH SZ 9 FEM | Sager |
Where can I find additional details, specifications and documents for a HR25-9TP-16S(73)?
Additional datasheets, footprints and schematics for HR25-9TP-16S(73) are listed on our Part Details page. You can also find images and similar parts to HR25-9TP-16S(73) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR25-9TP-16S(73) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR25-9TP-16S(73) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR25-9TP-16S(73) fall under?
The HR25-9TP-16S(73) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR25-9TP-16S(73) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR25-9TP-16S(73) you can contact the distributor directly for product support, shipping queries etc.
Is the HR25-9TP-16S(73) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR25-9TP-16S(73) have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for HR25-9TP-16S(73).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR25-9TP-16S(73) often in real-time on the comparison pages.
What if I can't find stock of HR25-9TP-16S(73)?
You can fill out our help required form which you can use to request a quote for HR25-9TP-16S(73) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.