Status: | Unknown |
---|---|
Series: | HR22 Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
780
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
6,580
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,535
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
490
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.24
|
-
|
Buy Now |
Product Range | HR22 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 28AWG |
For Use With | Hirose HR22 Series Miniature Circular Receptacle Housing Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (17-Dec-2015) |
| Heilind Electronics |
Contact,crimp,female,HR22,AWG 24-28 | RS |
Circular Contact, Skt1, 28-24Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
HR22 Series 24-28 AWG Phosphor Bronze Crimp Female Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Bulk | Avnet America |
Standard Circular Contacts Contact F 1 POS Crim p ST 1Terminal 1Por | Sager |
CIRCULAR CONTACT, SKT, 28-24AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a HR22-SC-122?
Additional datasheets, footprints and schematics for HR22-SC-122 are listed on our Part Details page. You can also find images and similar parts to HR22-SC-122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR22-SC-122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR22-SC-122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR22-SC-122 fall under?
The HR22-SC-122 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR22-SC-122 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR22-SC-122 you can contact the distributor directly for product support, shipping queries etc.
Is the HR22-SC-122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR22-SC-122 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for HR22-SC-122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR22-SC-122 often in real-time on the comparison pages.
What if I can't find stock of HR22-SC-122?
You can fill out our help required form which you can use to request a quote for HR22-SC-122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.