HR1S-DMB1132P Relays by IDEC Corporation

RELAY, SAFETY, DPST-NO, 240VAC, 0.75A

Status: Unknown
Series: HR1S-DMB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$236.93

Distributor Stock
Logo for Newark
Newark
from US$252.26
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$236.93
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Coil Voltage 24VDC
Contact Configuration DPST-NO
Product Range HR1S-DMB Series
Relay Mounting DIN Rail
Contact Current 750mA
Relay Terminals Screw
Contact Voltage AC Nom 240V
RoHS Compliant Yes

Alternative Descriptions

Relay, Safety, Dpst-No, 240Vac, 0.75A | Newark Electronics
Safety Relay | RS Americas
Safety Relays Safety Control Relay 24VAC/DC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a HR1S-DMB1132P?

Additional datasheets, footprints and schematics for HR1S-DMB1132P are listed on our Part Details page. You can also find images and similar parts to HR1S-DMB1132P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for HR1S-DMB1132P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR1S-DMB1132P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does HR1S-DMB1132P fall under?

The HR1S-DMB1132P is listed under Switches & Relays > Relays > Safety Relays.

Can I view similar or alternative parts?

You can view similar parts to HR1S-DMB1132P when available in the Safety Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the HR1S-DMB1132P you can contact the distributor directly for product support, shipping queries etc.

Is the HR1S-DMB1132P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for HR1S-DMB1132P have stock available?

Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for HR1S-DMB1132P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for HR1S-DMB1132P often in real-time on the comparison pages.

What if I can't find stock of HR1S-DMB1132P?

You can fill out our help required form which you can use to request a quote for HR1S-DMB1132P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay