Status: | Unknown |
---|---|
Series: | HR1S-ATE Series |
RoHS: | Compliant |
Coil Voltage | 24V |
---|---|
Contact Configuration | 5PST-NO |
Product Range | HR1S-ATE Series |
Relay Mounting | DIN Rail |
Contact Current | 750mA |
Relay Terminals | Screw |
Contact Voltage AC Nom | 230V |
RoHS Compliant | Yes |
Relay, Safety, 5Pst-No, 230Vac, 0.75A | Newark Electronics |
Safety Relays Safety Control Relay 24VAC/DC | Sager |
Where can I find additional details, specifications and documents for a HR1S-ATE5110P?
Additional datasheets, footprints and schematics for HR1S-ATE5110P are listed on our Part Details page. You can also find images and similar parts to HR1S-ATE5110P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR1S-ATE5110P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR1S-ATE5110P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR1S-ATE5110P fall under?
The HR1S-ATE5110P is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to HR1S-ATE5110P when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR1S-ATE5110P you can contact the distributor directly for product support, shipping queries etc.
Is the HR1S-ATE5110P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HR1S-ATE5110P have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for HR1S-ATE5110P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR1S-ATE5110P often in real-time on the comparison pages.
What if I can't find stock of HR1S-ATE5110P?
You can fill out our help required form which you can use to request a quote for HR1S-ATE5110P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.