Status: | Unknown |
---|---|
Series: | HR12 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
4,655
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
3,506
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
1,052
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
100
in stock
|
Buy Now | |
element14
from US$0.25
|
90
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
19
in stock
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now |
Product Range | HR12 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
For Use With | Hirose HR12 Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Beryllium Copper Phosphor Bronze |
Contact Termination | Crimp |
Circular Contact, Skt1, 30-26Awg, Crimp | Newark Electronics |
100 PER BAG | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Bulk | Avnet America |
CIRCULAR CONTACT, SKT, 30-26AWG, CRIMP | element14 |
HR12-SC-112 | Transfer Multisort Elektronik |
Standard Circular Contacts FEMALE CONT SILVER LOOSE | Sager |
Where can I find additional details, specifications and documents for a HR12-SC-112?
Additional datasheets, footprints and schematics for HR12-SC-112 are listed on our Part Details page. You can also find images and similar parts to HR12-SC-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR12-SC-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR12-SC-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR12-SC-112 fall under?
The HR12-SC-112 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR12-SC-112 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR12-SC-112 you can contact the distributor directly for product support, shipping queries etc.
Is the HR12-SC-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR12-SC-112 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Heilind Electronics Asia, Avnet America and element14 have stock available or on a lead time for HR12-SC-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR12-SC-112 often in real-time on the comparison pages.
What if I can't find stock of HR12-SC-112?
You can fill out our help required form which you can use to request a quote for HR12-SC-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.