Status: | Unknown |
---|---|
Series: | HR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1Gohm |
Product Range | HR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | - |
Resistance Tolerance | ± 5% |
Temperature Coefficient | -1000ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thick Film Resistor, Hr Series, 1 Gohm, - 5%, 200 V, 1206 [3216 Metric] Rohs Compliant: Yes |Tt Electronics/welwyn HR1206F-1G0JI | Newark Electronics |
RES, 1G0, 5%, HIGH VALUE | element14 |
Where can I find additional details, specifications and documents for a HR1206F-1G0JI?
Additional datasheets, footprints and schematics for HR1206F-1G0JI are listed on our Part Details page. You can also find images and similar parts to HR1206F-1G0JI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR1206F-1G0JI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR1206F-1G0JI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR1206F-1G0JI fall under?
The HR1206F-1G0JI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HR1206F-1G0JI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR1206F-1G0JI you can contact the distributor directly for product support, shipping queries etc.
Is the HR1206F-1G0JI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR1206F-1G0JI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HR1206F-1G0JI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR1206F-1G0JI often in real-time on the comparison pages.
What if I can't find stock of HR1206F-1G0JI?
You can fill out our help required form which you can use to request a quote for HR1206F-1G0JI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.