Status: | Unknown |
---|---|
Series: | HR10 Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now |
Product Range | HR10 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 30AWG |
For Use With | Hirose HR10 Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Brass Bronze |
Contact Termination | Crimp |
Circular Contact, Pin, 30-26Awg, Crimp | Newark Electronics |
Male crimp contact,HR10,AWG 26-30 | RS |
Contact M Crimp ST Cable Mount Loose Piece | Avnet America |
CIRCULAR CONTACT, PIN, 30-26AWG, CRIMP | element14 |
Circular Push Pull Connectors MALE CONTACTS SILVER LOOSE | Sager |
Where can I find additional details, specifications and documents for a HR10-PC-112?
Additional datasheets, footprints and schematics for HR10-PC-112 are listed on our Part Details page. You can also find images and similar parts to HR10-PC-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10-PC-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10-PC-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10-PC-112 fall under?
The HR10-PC-112 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR10-PC-112 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10-PC-112 you can contact the distributor directly for product support, shipping queries etc.
Is the HR10-PC-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10-PC-112 have stock available?
Authorised distributors including Newark Electronics, CoreStaff, RS, Chip One Stop and Avnet America have stock available or on a lead time for HR10-PC-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10-PC-112 often in real-time on the comparison pages.
What if I can't find stock of HR10-PC-112?
You can fill out our help required form which you can use to request a quote for HR10-PC-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.