Status: | Unknown |
---|---|
Series: | HR10A Series |
RoHS: | Unknown |
Prices starting from US$6.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.59
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
120
in stock
|
Buy Now | |
CoreStaff
from US$6.95
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$8.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$9.29
|
-
|
Buy Now | |
element14
from US$13.09
|
-
|
Buy Now | |
Sager
from US$8.07
|
-
|
Buy Now | |
Farnell
from US$9.57
|
-
|
Buy Now |
Product Range | HR10A Series |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Circular Connector, Rcpt, 4Pos, Cable | Newark Electronics |
Connector,circular,jack,male,size 7,4w | RS |
Conn Miniature Circular PIN 4 POS Solder ST Cable Mount 4 Terminal 1 Port Bag | Avnet America |
CIRCULAR CONNECTOR, RCPT, 4POS, CABLE | element14 |
Circular Push Pull Connectors 4P JACK SHELL SZ 7 MALE SIL TERM SOLDR | Sager |
Where can I find additional details, specifications and documents for a HR10A-7J-4P(73)?
Additional datasheets, footprints and schematics for HR10A-7J-4P(73) are listed on our Part Details page. You can also find images and similar parts to HR10A-7J-4P(73) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10A-7J-4P(73) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10A-7J-4P(73) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10A-7J-4P(73) fall under?
The HR10A-7J-4P(73) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR10A-7J-4P(73) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10A-7J-4P(73) you can contact the distributor directly for product support, shipping queries etc.
Is the HR10A-7J-4P(73) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10A-7J-4P(73) have stock available?
Authorised distributors including Newark Electronics, CoreStaff, RS, Chip One Stop and Avnet America have stock available or on a lead time for HR10A-7J-4P(73).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10A-7J-4P(73) often in real-time on the comparison pages.
What if I can't find stock of HR10A-7J-4P(73)?
You can fill out our help required form which you can use to request a quote for HR10A-7J-4P(73) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.