Status: | Unknown |
---|---|
Series: | HR10A Series |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.29
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$29.16
|
181
in stock
|
Buy Now | |
element14
from US$25.05
|
181
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
59
in stock
|
Buy Now | |
CoreStaff
from US$19.79
|
19
in stock
|
Buy Now | |
Future Electronics
from US$24.81
|
-
|
Buy Now | |
Avnet America
from US$20.88
|
-
|
Buy Now | |
Sager
from US$20.50
|
-
|
Buy Now |
Product Range | HR10A Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Push-Pull |
RoHS Compliant | Yes |
Circular Connector, Plug, 12Pos, Cable | Newark Electronics |
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE | element14 |
CONN PLUG 12POS FEMALE SOLDER | Future Electronics |
Conn Miniature Circular SKT 12 POS Solder ST Cable Mount 12 Terminal 1 Port Bag | Avnet America |
Circular Push Pull Connectors PLUG 12P FEM SOLDER | Sager |
Where can I find additional details, specifications and documents for a HR10A-10TPA-12S(73)?
Additional datasheets, footprints and schematics for HR10A-10TPA-12S(73) are listed on our Part Details page. You can also find images and similar parts to HR10A-10TPA-12S(73) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10A-10TPA-12S(73) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10A-10TPA-12S(73) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10A-10TPA-12S(73) fall under?
The HR10A-10TPA-12S(73) is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to HR10A-10TPA-12S(73) when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10A-10TPA-12S(73) you can contact the distributor directly for product support, shipping queries etc.
Is the HR10A-10TPA-12S(73) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10A-10TPA-12S(73) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and CoreStaff have stock available or on a lead time for HR10A-10TPA-12S(73).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10A-10TPA-12S(73) often in real-time on the comparison pages.
What if I can't find stock of HR10A-10TPA-12S(73)?
You can fill out our help required form which you can use to request a quote for HR10A-10TPA-12S(73) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.