Status: | Unknown |
---|---|
Series: | HR10A Series |
RoHS: | Unknown |
Product Range | HR10A Series |
---|---|
Circular Connector Shell Style | Bulkhead Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Push-Pull |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Brass |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
High Performance, Miniature Circular Connectors |Hirose(Hrs) HR10A-10R-12P(74) | Newark Electronics |
Conn Push-Pull M 12 POS Solder ST Panel Mount 12 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors REC 12POS MALE SLD GOLD | Sager |
Where can I find additional details, specifications and documents for a HR10A-10R-12P(74)?
Additional datasheets, footprints and schematics for HR10A-10R-12P(74) are listed on our Part Details page. You can also find images and similar parts to HR10A-10R-12P(74) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10A-10R-12P(74) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10A-10R-12P(74) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10A-10R-12P(74) fall under?
The HR10A-10R-12P(74) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR10A-10R-12P(74) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10A-10R-12P(74) you can contact the distributor directly for product support, shipping queries etc.
Is the HR10A-10R-12P(74) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10A-10R-12P(74) have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for HR10A-10R-12P(74).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10A-10R-12P(74) often in real-time on the comparison pages.
What if I can't find stock of HR10A-10R-12P(74)?
You can fill out our help required form which you can use to request a quote for HR10A-10R-12P(74) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.