Status: | Unknown |
---|---|
Series: | HR10 Series |
RoHS: | Unknown |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.87
|
75
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
34
in stock
|
Buy Now | |
Heilind Electronics
from US$22.86
|
34
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.86
|
11
in stock
|
Buy Now | |
Future Electronics
from US$18.25
|
-
|
Buy Now | |
Avnet America
from US$15.62
|
-
|
Buy Now | |
element14
from US$19.37
|
-
|
Buy Now | |
Sager
from US$15.40
|
-
|
Buy Now |
Product Range | HR10 Series |
---|---|
Circular Connector Shell Style | Bulkhead Receptacle |
No. of Contacts | 12Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Push-Pull |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Beryllium Copper |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Circular Conn, Rcpt, 12Pos, Th | Newark Electronics |
| Heilind Electronics |
HR10 Series 12 Position 10 mm Shell Circular Push Pull Receptacle Connector | Future Electronics |
Conn Push-Pull F 12 POS Solder ST Thru-Hole 12 Terminal 1 Port | Avnet America |
Circular Push Pull Connectors 12P RECP SHELL SZ 10 F/M AU TERM PCB DIP | Sager |
Where can I find additional details, specifications and documents for a HR10-10R-12SA(73)?
Additional datasheets, footprints and schematics for HR10-10R-12SA(73) are listed on our Part Details page. You can also find images and similar parts to HR10-10R-12SA(73) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR10-10R-12SA(73) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR10-10R-12SA(73) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR10-10R-12SA(73) fall under?
The HR10-10R-12SA(73) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR10-10R-12SA(73) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR10-10R-12SA(73) you can contact the distributor directly for product support, shipping queries etc.
Is the HR10-10R-12SA(73) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR10-10R-12SA(73) have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for HR10-10R-12SA(73).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR10-10R-12SA(73) often in real-time on the comparison pages.
What if I can't find stock of HR10-10R-12SA(73)?
You can fill out our help required form which you can use to request a quote for HR10-10R-12SA(73) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.