Status: | Unknown |
---|---|
Series: | HR08D Series |
RoHS: | Unknown |
Product Range | HR08D Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | Metallised Plastic Body |
Connector Body Plating | Nickel |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Small, Waterproof, Push-On Bayonet Lock Connectors |Hirose(Hrs) HR08D-12WPB-10SC(31) | Newark Electronics |
Standard Circular Connector | Sager |
Where can I find additional details, specifications and documents for a HR08D-12WPB-10SC(31)?
Additional datasheets, footprints and schematics for HR08D-12WPB-10SC(31) are listed on our Part Details page. You can also find images and similar parts to HR08D-12WPB-10SC(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR08D-12WPB-10SC(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR08D-12WPB-10SC(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR08D-12WPB-10SC(31) fall under?
The HR08D-12WPB-10SC(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to HR08D-12WPB-10SC(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR08D-12WPB-10SC(31) you can contact the distributor directly for product support, shipping queries etc.
Is the HR08D-12WPB-10SC(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR08D-12WPB-10SC(31) have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Sager and Farnell have stock available or on a lead time for HR08D-12WPB-10SC(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR08D-12WPB-10SC(31) often in real-time on the comparison pages.
What if I can't find stock of HR08D-12WPB-10SC(31)?
You can fill out our help required form which you can use to request a quote for HR08D-12WPB-10SC(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.