Status: | Unknown |
---|---|
Series: | HR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0.1Gohm |
Product Range | HR Series |
Voltage Rating | 100V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | -2000ppm/°C to 0ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Pins | 2Pins |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Mounting | Surface Mount Device |
Res, Thick Film, 100M, 10%, 0.125W, 0805 | Newark Electronics |
RES, 100M, 10%, 0.125W, 0805, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a HR0805F-100MJI?
Additional datasheets, footprints and schematics for HR0805F-100MJI are listed on our Part Details page. You can also find images and similar parts to HR0805F-100MJI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HR0805F-100MJI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HR0805F-100MJI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HR0805F-100MJI fall under?
The HR0805F-100MJI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to HR0805F-100MJI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HR0805F-100MJI you can contact the distributor directly for product support, shipping queries etc.
Is the HR0805F-100MJI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HR0805F-100MJI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for HR0805F-100MJI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HR0805F-100MJI often in real-time on the comparison pages.
What if I can't find stock of HR0805F-100MJI?
You can fill out our help required form which you can use to request a quote for HR0805F-100MJI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.