Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type A | IDC 60 Position Receptacle |
---|---|
Connector Type B | IDC 60 Position Receptacle |
Coaxial Cable Type | - |
Impedance | 50ohm |
Cable Length - Imperial | 4.72" |
Cable Length - Metric | 120mm |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a HQCD-030-04.72-TEU-TED-1?
Additional datasheets, footprints and schematics for HQCD-030-04.72-TEU-TED-1 are listed on our Part Details page. You can also find images and similar parts to HQCD-030-04.72-TEU-TED-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HQCD-030-04.72-TEU-TED-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HQCD-030-04.72-TEU-TED-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HQCD-030-04.72-TEU-TED-1 fall under?
The HQCD-030-04.72-TEU-TED-1 is listed under Cable Leads & Connectors > Leads > TV RF & IF Leads.
Can I view similar or alternative parts?
You can view similar parts to HQCD-030-04.72-TEU-TED-1 when available in the TV RF & IF Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HQCD-030-04.72-TEU-TED-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HQCD-030-04.72-TEU-TED-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HQCD-030-04.72-TEU-TED-1 have stock available?
There is no stock from authorised distributors for HQCD-030-04.72-TEU-TED-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HQCD-030-04.72-TEU-TED-1 often in real-time on the comparison pages.
What if I can't find stock of HQCD-030-04.72-TEU-TED-1?
You can fill out our help required form which you can use to request a quote for HQCD-030-04.72-TEU-TED-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.