Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$71.89
|
64
in stock
|
Buy Now | |
RS Americas
from US$58.45
|
448
in stock
|
Buy Now | |
Richardson RFPD
from US$39.31
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$61.54
|
142
in stock
|
Buy Now | |
element14
from US$66.80
|
142
in stock
|
Buy Now | |
Farnell
from US$50.03
|
142
in stock
|
Buy Now | |
Avnet America
from US$49.66
|
122
in stock
|
Buy Now | |
Future Electronics
from US$58.09
|
118
in stock
|
Buy Now | |
Sager
-
|
27
in stock
|
Buy Now | |
TTI Europe
from US$50.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Supply Voltage (Peak) | 5.5VDC |
---|---|
Output Impedance | 70Ω |
Current Consumption | 1.4mA |
Response Time | 10seconds |
Sensor Type | Analog |
Product Type | RH Module |
Humidity Measuring Range | 0 – 100%RH |
Sensitivity | 26mV/%RH |
Temperature Coefficient | - .05%RH/°C |
Accuracy | ±3%RH |
Operating Temperature Range | -40 – 60°C, -40 – 140°F |
Temperature and Humidity Sensors, RH Module, 0 to 100%, 5.5V, HPP Series | TE Connectivity HPP805A031 | RS Americas |
HUMIDITY SENSORS | Richardson RFPD |
Humidity Sensor, Analogue, 0-100%rh | Newark Electronics |
Multiple Package Of Relative Humidity Sensor Quantity Of 10 Pieces | Avnet America |
Sensor Humidity HM1500LF | RS |
Temperature Sensor Modules GAS MEASURE SENSOR HM1500LF | Sager |
HM1500LF GASES MEASURE SENSOR | TTI Europe |
Where can I find additional details, specifications and documents for a HPP805A031?
Additional datasheets, footprints and schematics for HPP805A031 are listed on our Part Details page. You can also find images and similar parts to HPP805A031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP805A031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP805A031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP805A031 fall under?
The HPP805A031 is listed under Sensors > Humidity Sensors > Humidity Sensor Assemblies.
Can I view similar or alternative parts?
You can view similar parts to HPP805A031 when available in the Humidity Sensor Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP805A031 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP805A031 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP805A031 have stock available?
Authorised distributors including RS Americas, Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for HPP805A031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP805A031 often in real-time on the comparison pages.
What if I can't find stock of HPP805A031?
You can fill out our help required form which you can use to request a quote for HPP805A031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.