Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | PG 7 |
Thread Size - Metric | - |
External Diameter | 15mm |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
HPP7 SLATE PG7 HOLE PLUG | RS |
Stopper | Transfer Multisort Elektronik |
Hole Plug, Polyamide 6, Pg 7, Slate | Newark Electronics |
Hole Plug, Gray, Polyamide, Chloroprene Rubber, Thread Size PG7, FIT Series | Alpha Wire HPP7 SL080 | RS Americas |
HOLE PLUG, POLYAMIDE 6, PG 7, SLATE | element14 |
Where can I find additional details, specifications and documents for a HPP7 SL080?
Additional datasheets, footprints and schematics for HPP7 SL080 are listed on our Part Details page. You can also find images and similar parts to HPP7 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP7 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP7 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP7 SL080 fall under?
The HPP7 SL080 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPP7 SL080 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP7 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP7 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP7 SL080 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for HPP7 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP7 SL080 often in real-time on the comparison pages.
What if I can't find stock of HPP7 SL080?
You can fill out our help required form which you can use to request a quote for HPP7 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.