Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
19
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.35
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$0.50
|
4
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
-
|
Buy Now | |
element14
from US$3.69
|
-
|
Buy Now | |
Farnell
from US$2.45
|
-
|
Buy Now |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | PG 16 |
Thread Size - Metric | - |
External Diameter | 27mm |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
HPP16 SLATE PG16 HOLE PLUG | RS |
Hole Plug, Polyamide 6, Pg 16, Slate | Newark Electronics |
Alpha Wire Blanking Plug PG16, Polyamide (PA), Grey, IP68, Pack of 10 pieces | Distrelec |
Stopper | Transfer Multisort Elektronik |
Alpha Wire HPP16 SL080 PG16 Slate Blanking Plug Pck of 10 | Rapid Electronics |
Hole Plug, Gray, Polyamide, Chloroprene Rubber, Thread Size PG16, FIT Series | Alpha Wire HPP16 SL080 | RS Americas |
HOLE PLUG, POLYAMIDE 6, PG 16, SLATE | element14 |
Where can I find additional details, specifications and documents for a HPP16 SL080?
Additional datasheets, footprints and schematics for HPP16 SL080 are listed on our Part Details page. You can also find images and similar parts to HPP16 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPP16 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPP16 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPP16 SL080 fall under?
The HPP16 SL080 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPP16 SL080 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPP16 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPP16 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPP16 SL080 have stock available?
Authorised distributors including RS, Newark Electronics, Distrelec, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for HPP16 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPP16 SL080 often in real-time on the comparison pages.
What if I can't find stock of HPP16 SL080?
You can fill out our help required form which you can use to request a quote for HPP16 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.