Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M32 x 1.5 |
External Diameter | 37mm |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
HPM32 SLATE METRIC M32 HOLE PLUG | RS |
Hole Plug, Polyamide 6, M32 X 1.5, Slate | Newark Electronics |
Hole Plug, Gray, Polyamide, Chloroprene Rubber, Thread Size M32, FIT Series | Alpha Wire HPM32 SL080 | RS Americas |
HOLE PLUG, POLYAMIDE 6, M32 X 1.5, SLATE | element14 |
Where can I find additional details, specifications and documents for a HPM32 SL080?
Additional datasheets, footprints and schematics for HPM32 SL080 are listed on our Part Details page. You can also find images and similar parts to HPM32 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPM32 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPM32 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPM32 SL080 fall under?
The HPM32 SL080 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPM32 SL080 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPM32 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPM32 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPM32 SL080 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for HPM32 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPM32 SL080 often in real-time on the comparison pages.
What if I can't find stock of HPM32 SL080?
You can fill out our help required form which you can use to request a quote for HPM32 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.