Status: | Unknown |
---|---|
Series: | Fit HPM Series |
RoHS: | Unknown |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M32 x 1.5 |
External Diameter | 37mm |
Product Range | Fit HPM Series |
SVHC | No SVHC (15-Jan-2019) |
HOLE PLUG METRIC THREAD M32 BLACK | RS |
HOLE PLUG, M32X1.5, PA 6, 37MM, BLK,PK10 | element14 |
Hole Plug, M32X1.5, Pa 6, 37Mm, Blk | Newark Electronics |
Hole Plug, Gray, Polyamide 6, M32, Outer Diameter 37.0000 mm, HPM Series | Alpha Wire HPM32 BK080 | RS Americas |
Alpha Wire Blanking Plug M32 x 1.5, Polyamide (PA), Black, IP66 | Distrelec |
Where can I find additional details, specifications and documents for a HPM32 BK080?
Additional datasheets, footprints and schematics for HPM32 BK080 are listed on our Part Details page. You can also find images and similar parts to HPM32 BK080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPM32 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPM32 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPM32 BK080 fall under?
The HPM32 BK080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to HPM32 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPM32 BK080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPM32 BK080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPM32 BK080 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for HPM32 BK080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPM32 BK080 often in real-time on the comparison pages.
What if I can't find stock of HPM32 BK080?
You can fill out our help required form which you can use to request a quote for HPM32 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.