Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
160
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.50
|
8
in stock
|
Buy Now | |
element14
from US$5.40
|
4
in stock
|
Buy Now | |
Farnell
from US$3.60
|
4
in stock
|
Buy Now | |
RS Americas
from US$5.48
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
-
|
Buy Now |
Plug Material | Nylon 6 (Polyamide 6) |
---|---|
Thread Size - Imperial | - |
Thread Size - Metric | M12 x 1.5 |
External Diameter | 15mm |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
HPM12 SLATE METRIC M12 HOLE PLUG | RS |
Alpha Wire Blanking Plug M12, Polyamide (PA), Grey, IP68, Pack of 10 pieces | Distrelec |
Stopper | Transfer Multisort Elektronik |
HOLE PLUG, POLYAMIDE 6, M12 X 1.5, SLATE | element14 |
Hole Plug, Polyamide 6, Gray, Hole Size 0.4720 in, FIT Series | Alpha Wire HPM12 SL080 | RS Americas |
Hole Plug, Polyamide 6, M12 X 1.5, Slate | Newark Electronics |
Where can I find additional details, specifications and documents for a HPM12 SL080?
Additional datasheets, footprints and schematics for HPM12 SL080 are listed on our Part Details page. You can also find images and similar parts to HPM12 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPM12 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPM12 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPM12 SL080 fall under?
The HPM12 SL080 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPM12 SL080 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPM12 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the HPM12 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPM12 SL080 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for HPM12 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPM12 SL080 often in real-time on the comparison pages.
What if I can't find stock of HPM12 SL080?
You can fill out our help required form which you can use to request a quote for HPM12 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.