Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Plug Hole Dia - Imperial | 1.18" |
---|---|
Plug Hole Dia - Metric | 30mm |
IP Rating | - |
NEMA Rating | - |
Product Range | - |
Hole Plug, Nylon, Black, 30Mm | Newark Electronics |
HOLE PLUG, NYLON, BLACK, 30MM | element14 |
Enclosure, Accessory, Push in Hole Plug up to 14ga.Thick Metal,1.18 Inch Hole Dia. | Bud Industries HPG-142230 | RS Americas |
PLUG_ FITS 1.180 HOLE x 14 GA | Relay Specialties |
Where can I find additional details, specifications and documents for a HPG-142230?
Additional datasheets, footprints and schematics for HPG-142230 are listed on our Part Details page. You can also find images and similar parts to HPG-142230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPG-142230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPG-142230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPG-142230 fall under?
The HPG-142230 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to HPG-142230 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPG-142230 you can contact the distributor directly for product support, shipping queries etc.
Is the HPG-142230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPG-142230 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for HPG-142230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPG-142230 often in real-time on the comparison pages.
What if I can't find stock of HPG-142230?
You can fill out our help required form which you can use to request a quote for HPG-142230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.