Status: | Unknown |
---|---|
Series: | HPF Series |
RoHS: | Unknown |
Prices starting from US$14.79
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" x 1-1/2" |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | HPF Series |
Voltage Rating VAC | 600V |
Status: | Unknown |
---|---|
Series: | HPF Series |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | 13/32" x 1-1/2" |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | HPF Series |
Voltage Rating VAC | 600V |
RoHS Compliant | No |
Fuse Holder | Relay Specialties |
Fuse Holder, 10.3 X 38Mm, Panel Mount | Newark Electronics |
Fuse Holder 30A 600VAC Quick Connect Screw Mount | Avnet America |
Fuseholder | RS Americas |
Fuse Holder PANEL MOUNT FUSEHOLDER - 5AG | Sager |
Where can I find additional details, specifications and documents for a HPF-C?
Additional datasheets, footprints and schematics for HPF-C are listed on our Part Details page. You can also find images and similar parts to HPF-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPF-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPF-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPF-C fall under?
The HPF-C is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to HPF-C when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPF-C you can contact the distributor directly for product support, shipping queries etc.
Is the HPF-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPF-C have stock available?
Authorised distributors including Relay Specialties, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for HPF-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPF-C often in real-time on the comparison pages.
What if I can't find stock of HPF-C?
You can fill out our help required form which you can use to request a quote for HPF-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.