Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fibre Type | Plastic Optical |
---|---|
Fibre Diameter | 2.2mm |
No. of Fibers | 2Fibres |
External Diameter | 4mm |
Reel Length (Imperial) | 6.6ft |
Reel Length (Metric) | 2m |
Jacket Color | Black |
Jacket Material | PE |
RoHS Compliant | Yes |
Plastic Fiber Optic Cable | Newark Electronics |
Terminated Dual Fiber Plastic Reflective Threaded End | Carlton-Bates |
Where can I find additional details, specifications and documents for a HPF-D002-H?
Additional datasheets, footprints and schematics for HPF-D002-H are listed on our Part Details page. You can also find images and similar parts to HPF-D002-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPF-D002-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPF-D002-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPF-D002-H fall under?
The HPF-D002-H is listed under Cable, Wire & Cable Assemblies > Fiber Optic Cable.
Can I view similar or alternative parts?
You can view similar parts to HPF-D002-H when available in the Fiber Optic Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPF-D002-H you can contact the distributor directly for product support, shipping queries etc.
Is the HPF-D002-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HPF-D002-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for HPF-D002-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPF-D002-H often in real-time on the comparison pages.
What if I can't find stock of HPF-D002-H?
You can fill out our help required form which you can use to request a quote for HPF-D002-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.