Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coating Type | Conformal |
---|---|
Coating Applications | Electronics |
Dispensing Method | Aerosol |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Volume | 200ml |
Colour | Transparent |
Operating Temperature Max | 130°C |
Operating Temperature Min | -55°C |
Standard | Conforms to MIL-1-46058C |
Acrylic conformal coating,200ml aerosol | RS |
Electrolube High Performance Acrylic Conformal Coating Spray 200ml Pale | Distrelec |
COATING, CONFORMAL, AEROSOL, 200ML | Farnell |
Electrolube HPA200H High Performance Acrylic Conformal Coating 200ml | Rapid Electronics |
Coating, Conformal, Aerosol, 200Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a HPA200H?
Additional datasheets, footprints and schematics for HPA200H are listed on our Part Details page. You can also find images and similar parts to HPA200H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HPA200H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HPA200H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HPA200H fall under?
The HPA200H is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to HPA200H when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HPA200H you can contact the distributor directly for product support, shipping queries etc.
Is the HPA200H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HPA200H have stock available?
Authorised distributors including RS, Distrelec, Farnell, Rapid Electronics and Newark Electronics have stock available or on a lead time for HPA200H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HPA200H often in real-time on the comparison pages.
What if I can't find stock of HPA200H?
You can fill out our help required form which you can use to request a quote for HPA200H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.