Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | IR Panel |
---|---|
Panel Material | Plastic |
Body Color | Red |
For Use With | HP-3653-B |
External Height - Metric | 20.57mm |
External Width - Metric | 30mm |
External Height - Imperial | 0.81" |
RoHS Compliant | Yes |
Panel, Infrared, 0.81Inx1.19In, Plastic | Newark Electronics |
Infrared End Panel For HP-3653 Enclosure | Bud Industries HP-3648 | RS Americas |
TRANSPARENT LENS_HP | Relay Specialties |
Where can I find additional details, specifications and documents for a HP-3648?
Additional datasheets, footprints and schematics for HP-3648 are listed on our Part Details page. You can also find images and similar parts to HP-3648 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP-3648 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP-3648 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP-3648 fall under?
The HP-3648 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Enclosure Panels.
Can I view similar or alternative parts?
You can view similar parts to HP-3648 when available in the Enclosure Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP-3648 you can contact the distributor directly for product support, shipping queries etc.
Is the HP-3648 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for HP-3648 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas and Relay Specialties have stock available or on a lead time for HP-3648.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP-3648 often in real-time on the comparison pages.
What if I can't find stock of HP-3648?
You can fill out our help required form which you can use to request a quote for HP-3648 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.