Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | HDMI A Plug |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 16.4ft |
Cable Length - Metric | 5m |
Jacket Colour | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable, Hdmi A Plug-Free End, 5M | Newark Electronics |
Cable Assembly UL 20276 5m 19POS HDMI Type A PL | Avnet America |
Connector, HDMIHDMICABLE SCREW 19PIN F CONN M PIN | Amphenol LTW Technology HP-19AFMM-SL7A05 | RS Americas |
CABLE, HDMI A PLUG-FREE END, 5M | Farnell |
Where can I find additional details, specifications and documents for a HP-19AFMM-SL7A05?
Additional datasheets, footprints and schematics for HP-19AFMM-SL7A05 are listed on our Part Details page. You can also find images and similar parts to HP-19AFMM-SL7A05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HP-19AFMM-SL7A05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HP-19AFMM-SL7A05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HP-19AFMM-SL7A05 fall under?
The HP-19AFMM-SL7A05 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to HP-19AFMM-SL7A05 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HP-19AFMM-SL7A05 you can contact the distributor directly for product support, shipping queries etc.
Is the HP-19AFMM-SL7A05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HP-19AFMM-SL7A05 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for HP-19AFMM-SL7A05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HP-19AFMM-SL7A05 often in real-time on the comparison pages.
What if I can't find stock of HP-19AFMM-SL7A05?
You can fill out our help required form which you can use to request a quote for HP-19AFMM-SL7A05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.