Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
No stock
|
Buy Now |
Fixing Type | Heat Sink Anchor |
---|---|
For Use With | Wire Form |
External Length | 8.5mm |
External Width | 5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
HOOK/SOLDER ANCHOR, FOR ABL WIREFORM | Farnell |
Where can I find additional details, specifications and documents for a HOOK-1?
Additional datasheets, footprints and schematics for HOOK-1 are listed on our Part Details page. You can also find images and similar parts to HOOK-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOOK-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOOK-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOOK-1 fall under?
The HOOK-1 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to HOOK-1 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOOK-1 you can contact the distributor directly for product support, shipping queries etc.
Is the HOOK-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOOK-1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for HOOK-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOOK-1 often in real-time on the comparison pages.
What if I can't find stock of HOOK-1?
You can fill out our help required form which you can use to request a quote for HOOK-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.