Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Sensor Output | Totem Pole |
---|---|
Sensor Mounting | Panel Mount |
Gap Width | 3mm |
Aperture Width | 0.51mm |
Forward Current If | 40mA |
Forward Voltage | 5V |
Transmissive Optoschmitt Sensor, Open Collector | Newark Electronics |
Where can I find additional details, specifications and documents for a HOA7730-M11?
Additional datasheets, footprints and schematics for HOA7730-M11 are listed on our Part Details page. You can also find images and similar parts to HOA7730-M11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for HOA7730-M11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view HOA7730-M11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does HOA7730-M11 fall under?
The HOA7730-M11 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Transmissive Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to HOA7730-M11 when available in the Transmissive Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the HOA7730-M11 you can contact the distributor directly for product support, shipping queries etc.
Is the HOA7730-M11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for HOA7730-M11 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for HOA7730-M11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for HOA7730-M11 often in real-time on the comparison pages.
What if I can't find stock of HOA7730-M11?
You can fill out our help required form which you can use to request a quote for HOA7730-M11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.